Vishay Intertechnology, Inc. Through Hole Resistors RWR84N34R8FSS73

Description
34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N34R8FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N34R8FSS73-ND
Through Hole Resistors RWR84N34R8FSS73-ND
34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 34.8 OHM 7W 1% WW AXIAL - RWR84N34R8FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 7W 1% WW AXIAL
RWR84N34R8FSS73
RES 34.8 OHM 7W 1% WW AXIAL RWR84N34R8FSS73
RES 34.8ohm 7W 1% WW AXIAL

RES 34.8ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N34R8FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N34R8FSS73
Wirewound Resistors 3110-RWR84N34R8FSS73
EGN-10-80 34.8 1% RWR84N34R8FS S73

EGN-10-80 34.8 1% RWR84N34R8FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N34R8FSS73-ND RWR84N34R8FSS73 3110-RWR84N34R8FSS73
Product Name Through Hole Resistors RES 34.8 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers