34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 34.8ohm 7W 1% WW AXIAL
EGN-10-80 34.8 1% RWR84N34R8FS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84N34R8FSBSL-ND | RWR84N34R8FSBSL | 3110-RWR84N34R8FSBSL |
| Product Name | Through Hole Resistors | RES 34.8 OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 34.8 ohms | 34.8 ohms | 34.8 ohms |