Vishay Intertechnology, Inc. Wirewound Resistors RWR84N34R0FSB12

Description
EGN-10-80 34 1% RWR84N34R0FS B12
Request a Quote
Description
EGN-10-80 34 1% RWR84N34R0FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84N34R0FSB12 is a solderable, non-inductive wirewound resistor with a resistance value of 34.0 Ω and a tolerance of ±1.0%, qualified to MIL-PRF-39007. It has a power rating of 7 W at 25 °C, operates from -55 °C to +250 °C, and features a high-temperature silicone coating and complete welded construction. The device measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and has a terminal diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. It meets ANSI J-STD-002 solderability requirements and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±20 ppm/°C above 10.1 Ω. The part is packaged in bulk with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR84N34R0FSB12 is a solderable, non-inductive wirewound resistor with a resistance value of 34.0 Ω and a tolerance of ±1.0%, qualified to MIL-PRF-39007. It has a power rating of 7 W at 25 °C, operates from -55 °C to +250 °C, and features a high-temperature silicone coating and complete welded construction. The device measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and has a terminal diameter of 0.040 ± 0.002 inches [1.02 ± 0.051 mm]. It meets ANSI J-STD-002 solderability requirements and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±20 ppm/°C above 10.1 Ω. The part is packaged in bulk with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N34R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N34R0FSB12
Wirewound Resistors 3110-RWR84N34R0FSB12
EGN-10-80 34 1% RWR84N34R0FS B12

EGN-10-80 34 1% RWR84N34R0FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N34R0FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details