Vishay Intertechnology, Inc. Through Hole Resistors RWR84N3480FSBSL

Description
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N3480FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3480FSBSL-ND
Through Hole Resistors RWR84N3480FSBSL-ND
348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N3480FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N3480FSBSL
Wirewound Resistors 3110-RWR84N3480FSBSL
EGN-10-80 348 1% RWR84N3480FS BSL

EGN-10-80 348 1% RWR84N3480FS BSL

Supplier's Site Datasheet
RES 348 OHM 7W 1% WW AXIAL - RWR84N3480FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 7W 1% WW AXIAL
RWR84N3480FSBSL
RES 348 OHM 7W 1% WW AXIAL RWR84N3480FSBSL
RES 348ohm 7W 1% WW AXIAL

RES 348ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N3480FSBSL-ND 3110-RWR84N3480FSBSL RWR84N3480FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 348 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details