Vishay Intertechnology, Inc. RES 33.2 OHM 7W 1% WW AXIAL RWR84N33R2FRS73

Description
RES 33.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 7W 1% WW AXIAL - RWR84N33R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 7W 1% WW AXIAL
RWR84N33R2FRS73
RES 33.2 OHM 7W 1% WW AXIAL RWR84N33R2FRS73
RES 33.2ohm 7W 1% WW AXIAL

RES 33.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N33R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N33R2FRS73
Wirewound Resistors 3110-RWR84N33R2FRS73
EGN-10-80 33.2 1% RWR84N33R2FR S73

EGN-10-80 33.2 1% RWR84N33R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N33R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N33R2FRS73-ND
Through Hole Resistors RWR84N33R2FRS73-ND
33.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2988
Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2988
Resistor,Metal Alloy,33.2Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,33.2Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84N33R2FRS73 3110-RWR84N33R2FRS73 RWR84N33R2FRS73-ND 64C2988
Product Name RES 33.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details