Vishay Intertechnology, Inc. Wirewound Resistors RWR84N33R2FRB12

Description
EGN-10-80 33.2 1% RWR84N33R2FR B12
Request a Quote Datasheet
Description
EGN-10-80 33.2 1% RWR84N33R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N33R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N33R2FRB12
Wirewound Resistors 3110-RWR84N33R2FRB12
EGN-10-80 33.2 1% RWR84N33R2FR B12

EGN-10-80 33.2 1% RWR84N33R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N33R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N33R2FRB12-ND
Through Hole Resistors RWR84N33R2FRB12-ND
33.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 33.2 OHM 7W 1% WW AXIAL - RWR84N33R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 7W 1% WW AXIAL
RWR84N33R2FRB12
RES 33.2 OHM 7W 1% WW AXIAL RWR84N33R2FRB12
RES 33.2ohm 7W 1% WW AXIAL

RES 33.2ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N33R2FRB12 RWR84N33R2FRB12-ND RWR84N33R2FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 33.2 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details