Vishay Intertechnology, Inc. RES 3.32K OHM 7W 1% WW AXIAL RWR84N3321FRB12

Description
RES 3.32Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 7W 1% WW AXIAL - RWR84N3321FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 7W 1% WW AXIAL
RWR84N3321FRB12
RES 3.32K OHM 7W 1% WW AXIAL RWR84N3321FRB12
RES 3.32Kohm 7W 1% WW AXIAL

RES 3.32Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N3321FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N3321FRB12
Wirewound Resistors 3110-RWR84N3321FRB12
EGN-10-80 3.32K 1% RWR84N3321FR B12

EGN-10-80 3.32K 1% RWR84N3321FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N3321FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3321FRB12-ND
Through Hole Resistors RWR84N3321FRB12-ND
3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N3321FRB12 3110-RWR84N3321FRB12 RWR84N3321FRB12-ND
Product Name RES 3.32K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details