Vishay Intertechnology, Inc. Wirewound Resistors RWR84N30R1FRBSL

Description
EGN-10-80 30.1 1% RWR84N30R1FR BSL
Request a Quote Datasheet
Description
EGN-10-80 30.1 1% RWR84N30R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N30R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N30R1FRBSL
Wirewound Resistors 3110-RWR84N30R1FRBSL
EGN-10-80 30.1 1% RWR84N30R1FR BSL

EGN-10-80 30.1 1% RWR84N30R1FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N30R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N30R1FRBSL-ND
Through Hole Resistors RWR84N30R1FRBSL-ND
30.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 30.1 OHM 7W 1% WW AXIAL - RWR84N30R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 7W 1% WW AXIAL
RWR84N30R1FRBSL
RES 30.1 OHM 7W 1% WW AXIAL RWR84N30R1FRBSL
RES 30.1ohm 7W 1% WW AXIAL

RES 30.1ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N30R1FRBSL RWR84N30R1FRBSL-ND RWR84N30R1FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 30.1 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details