Vishay Intertechnology, Inc. Wirewound Resistors RWR84N3011FRBSL

Description
EGN-10-80 3.01K 1% RWR84N3011FR BSL
Request a Quote Datasheet
Description
EGN-10-80 3.01K 1% RWR84N3011FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N3011FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N3011FRBSL
Wirewound Resistors 3110-RWR84N3011FRBSL
EGN-10-80 3.01K 1% RWR84N3011FR BSL

EGN-10-80 3.01K 1% RWR84N3011FR BSL

Supplier's Site Datasheet
RES 3.01K OHM 7W 1% WW AXIAL - RWR84N3011FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 7W 1% WW AXIAL
RWR84N3011FRBSL
RES 3.01K OHM 7W 1% WW AXIAL RWR84N3011FRBSL
RES 3.01Kohm 7W 1% WW AXIAL

RES 3.01Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N3011FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3011FRBSL-ND
Through Hole Resistors RWR84N3011FRBSL-ND
3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N3011FRBSL RWR84N3011FRBSL RWR84N3011FRBSL-ND
Product Name Wirewound Resistors RES 3.01K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details