Vishay Intertechnology, Inc. Wirewound Resistors RWR84N3011FRB12

Description
EGN-10-80 3.01K 1% RWR84N3011FR B12
Request a Quote Datasheet
Description
EGN-10-80 3.01K 1% RWR84N3011FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N3011FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N3011FRB12
Wirewound Resistors 3110-RWR84N3011FRB12
EGN-10-80 3.01K 1% RWR84N3011FR B12

EGN-10-80 3.01K 1% RWR84N3011FR B12

Supplier's Site Datasheet
RES 3.01K OHM 7W 1% WW AXIAL - RWR84N3011FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 7W 1% WW AXIAL
RWR84N3011FRB12
RES 3.01K OHM 7W 1% WW AXIAL RWR84N3011FRB12
RES 3.01Kohm 7W 1% WW AXIAL

RES 3.01Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N3011FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3011FRB12-ND
Through Hole Resistors RWR84N3011FRB12-ND
3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N3011FRB12 RWR84N3011FRB12 RWR84N3011FRB12-ND
Product Name Wirewound Resistors RES 3.01K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details