Vishay Intertechnology, Inc. RES 2.49 OHM 7W 1% WW AXIAL RWR84N2R49FRBSL

Description
RES 2.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 7W 1% WW AXIAL - RWR84N2R49FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 7W 1% WW AXIAL
RWR84N2R49FRBSL
RES 2.49 OHM 7W 1% WW AXIAL RWR84N2R49FRBSL
RES 2.49ohm 7W 1% WW AXIAL

RES 2.49ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2R49FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2R49FRBSL-ND
Through Hole Resistors RWR84N2R49FRBSL-ND
2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N2R49FRBSL RWR84N2R49FRBSL-ND
Product Name RES 2.49 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers