Vishay Intertechnology, Inc. Through Hole Resistors RWR84N2R00FRRSL

Description
2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N2R00FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2R00FRRSL-ND
Through Hole Resistors RWR84N2R00FRRSL-ND
2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2 OHM 7W 1% WW AXIAL - RWR84N2R00FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 7W 1% WW AXIAL
RWR84N2R00FRRSL
RES 2 OHM 7W 1% WW AXIAL RWR84N2R00FRRSL
RES 2ohm 7W 1% WW AXIAL

RES 2ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR84N2R00FRRSL-ND RWR84N2R00FRRSL
Product Name Through Hole Resistors RES 2 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details