Vishay Intertechnology, Inc. Through Hole Resistors RWR84N2R00FMBSL

Description
2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N2R00FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2R00FMBSL-ND
Through Hole Resistors RWR84N2R00FMBSL-ND
2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2 OHM 7W 1% WW AXIAL - RWR84N2R00FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 7W 1% WW AXIAL
RWR84N2R00FMBSL
RES 2 OHM 7W 1% WW AXIAL RWR84N2R00FMBSL
RES 2ohm 7W 1% WW AXIAL

RES 2ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR84N2R00FMBSL-ND RWR84N2R00FMBSL
Product Name Through Hole Resistors RES 2 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661642P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Power Rating 14 watts
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details