Vishay Intertechnology, Inc. RES 2.8K OHM 7W 1% WW AXIAL RWR84N2801FRBSL

Description
RES 2.8Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 7W 1% WW AXIAL - RWR84N2801FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 7W 1% WW AXIAL
RWR84N2801FRBSL
RES 2.8K OHM 7W 1% WW AXIAL RWR84N2801FRBSL
RES 2.8Kohm 7W 1% WW AXIAL

RES 2.8Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N2801FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2801FRBSL
Wirewound Resistors 3110-RWR84N2801FRBSL
EGN-10-80 2.8K 1% RWR84N2801FR BSL

EGN-10-80 2.8K 1% RWR84N2801FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2801FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2801FRBSL-ND
Through Hole Resistors RWR84N2801FRBSL-ND
2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N2801FRBSL 3110-RWR84N2801FRBSL RWR84N2801FRBSL-ND
Product Name RES 2.8K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details