Vishay Intertechnology, Inc. Through Hole Resistors RWR84N2800FSS73

Description
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N2800FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2800FSS73-ND
Through Hole Resistors RWR84N2800FSS73-ND
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N2800FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2800FSS73
Wirewound Resistors 3110-RWR84N2800FSS73
EGN-10-80 280 1% RWR84N2800FS S73

EGN-10-80 280 1% RWR84N2800FS S73

Supplier's Site Datasheet
RES 280 OHM 7W 1% WW AXIAL - RWR84N2800FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 7W 1% WW AXIAL
RWR84N2800FSS73
RES 280 OHM 7W 1% WW AXIAL RWR84N2800FSS73
RES 280ohm 7W 1% WW AXIAL

RES 280ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N2800FSS73-ND 3110-RWR84N2800FSS73 RWR84N2800FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 280 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers