Vishay Intertechnology, Inc. Wirewound Resistors RWR84N27R4FSRSL

Description
EGN-10-80 27.4 1% RWR84N27R4FS RSL
Request a Quote Datasheet
Description
EGN-10-80 27.4 1% RWR84N27R4FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N27R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N27R4FSRSL
Wirewound Resistors 3110-RWR84N27R4FSRSL
EGN-10-80 27.4 1% RWR84N27R4FS RSL

EGN-10-80 27.4 1% RWR84N27R4FS RSL

Supplier's Site Datasheet
RES 27.4 OHM 7W 1% WW AXIAL - RWR84N27R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 7W 1% WW AXIAL
RWR84N27R4FSRSL
RES 27.4 OHM 7W 1% WW AXIAL RWR84N27R4FSRSL
RES 27.4ohm 7W 1% WW AXIAL

RES 27.4ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N27R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N27R4FSRSL-ND
Through Hole Resistors RWR84N27R4FSRSL-ND
27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N27R4FSRSL RWR84N27R4FSRSL RWR84N27R4FSRSL-ND
Product Name Wirewound Resistors RES 27.4 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details