27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-10-80 27.4 1% RWR84N27R4FR BSL
RES 27.4ohm 7W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84N27R4FRBSL-ND | 3110-RWR84N27R4FRBSL | RWR84N27R4FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 27.4 OHM 7W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 27.4 ohms | 27.4 ohms | 27.4 ohms |