Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2750FRBSL

Description
EGN-10-80 275 1% RWR84N2750FR BSL
Request a Quote Datasheet
Description
EGN-10-80 275 1% RWR84N2750FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2750FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2750FRBSL
Wirewound Resistors 3110-RWR84N2750FRBSL
EGN-10-80 275 1% RWR84N2750FR BSL

EGN-10-80 275 1% RWR84N2750FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2750FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2750FRBSL-ND
Through Hole Resistors RWR84N2750FRBSL-ND
275 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

275 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 275 OHM 7W 1% WW AXIAL - RWR84N2750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 275 OHM 7W 1% WW AXIAL
RWR84N2750FRBSL
RES 275 OHM 7W 1% WW AXIAL RWR84N2750FRBSL
RES 275ohm 7W 1% WW AXIAL

RES 275ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2750FRBSL RWR84N2750FRBSL-ND RWR84N2750FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 275 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 275 ohms 275 ohms 275 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661749 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details