Vishay Intertechnology, Inc. RES 274 OHM 7W 1% WW AXIAL RWR84N2740FRBSL

Description
RES 274ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 7W 1% WW AXIAL - RWR84N2740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 7W 1% WW AXIAL
RWR84N2740FRBSL
RES 274 OHM 7W 1% WW AXIAL RWR84N2740FRBSL
RES 274ohm 7W 1% WW AXIAL

RES 274ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2740FRBSL-ND
Through Hole Resistors RWR84N2740FRBSL-ND
274 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N2740FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2740FRBSL
Wirewound Resistors 3110-RWR84N2740FRBSL
EGN-10-80 274 1% RWR84N2740FR BSL

EGN-10-80 274 1% RWR84N2740FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N2740FRBSL RWR84N2740FRBSL-ND 3110-RWR84N2740FRBSL
Product Name RES 274 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details