Vishay Intertechnology, Inc. RES 267 OHM 7W 1% WW AXIAL RWR84N2670FMB12

Description
RES 267ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 7W 1% WW AXIAL - RWR84N2670FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 7W 1% WW AXIAL
RWR84N2670FMB12
RES 267 OHM 7W 1% WW AXIAL RWR84N2670FMB12
RES 267ohm 7W 1% WW AXIAL

RES 267ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N2670FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2670FMB12
Wirewound Resistors 3110-RWR84N2670FMB12
EGN-10-80 267 1% RWR84N2670FM B12

EGN-10-80 267 1% RWR84N2670FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2670FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2670FMB12-ND
Through Hole Resistors RWR84N2670FMB12-ND
267 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

267 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N2670FMB12 3110-RWR84N2670FMB12 RWR84N2670FMB12-ND
Product Name RES 267 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers