Vishay Intertechnology, Inc. RES 250 OHM 7W 1% WW AXIAL RWR84N2500FSRSL

Description
RES 250ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 250ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 7W 1% WW AXIAL - RWR84N2500FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 7W 1% WW AXIAL
RWR84N2500FSRSL
RES 250 OHM 7W 1% WW AXIAL RWR84N2500FSRSL
RES 250ohm 7W 1% WW AXIAL

RES 250ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2500FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2500FSRSL-ND
Through Hole Resistors RWR84N2500FSRSL-ND
250 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

250 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N2500FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2500FSRSL
Wirewound Resistors 3110-RWR84N2500FSRSL
EGN-10-80 250 1% RWR84N2500FS RSL

EGN-10-80 250 1% RWR84N2500FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N2500FSRSL RWR84N2500FSRSL-ND 3110-RWR84N2500FSRSL
Product Name RES 250 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details