Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2500FSBSL

Description
EGN-10-80 250 1% RWR84N2500FS BSL
Request a Quote Datasheet
Description
EGN-10-80 250 1% RWR84N2500FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2500FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2500FSBSL
Wirewound Resistors 3110-RWR84N2500FSBSL
EGN-10-80 250 1% RWR84N2500FS BSL

EGN-10-80 250 1% RWR84N2500FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2500FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2500FSBSL-ND
Through Hole Resistors RWR84N2500FSBSL-ND
250 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

250 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 250 OHM 7W 1% WW AXIAL - RWR84N2500FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 7W 1% WW AXIAL
RWR84N2500FSBSL
RES 250 OHM 7W 1% WW AXIAL RWR84N2500FSBSL
RES 250ohm 7W 1% WW AXIAL

RES 250ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2500FSBSL RWR84N2500FSBSL-ND RWR84N2500FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 250 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers