Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2500BRBSL

Description
EGN-10-80 250 .1% RWR84N2500BR BSL
Request a Quote Datasheet
Description
EGN-10-80 250 .1% RWR84N2500BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2500BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2500BRBSL
Wirewound Resistors 3110-RWR84N2500BRBSL
EGN-10-80 250 .1% RWR84N2500BR BSL

EGN-10-80 250 .1% RWR84N2500BR BSL

Supplier's Site Datasheet
RES 250 OHM 7W 0.1% WW AXIAL - RWR84N2500BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 7W 0.1% WW AXIAL
RWR84N2500BRBSL
RES 250 OHM 7W 0.1% WW AXIAL RWR84N2500BRBSL
RES 250ohm 7W 0.1% WW AXIAL

RES 250ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2500BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2500BRBSL-ND
Through Hole Resistors RWR84N2500BRBSL-ND
250 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

250 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2500BRBSL RWR84N2500BRBSL RWR84N2500BRBSL-ND
Product Name Wirewound Resistors RES 250 OHM 7W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 3-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers