Vishay Intertechnology, Inc. Through Hole Resistors RWR84N2430FRRSL

Description
243 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
243 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N2430FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2430FRRSL-ND
Through Hole Resistors RWR84N2430FRRSL-ND
243 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 243 OHM 7W 1% WW AXIAL - RWR84N2430FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 7W 1% WW AXIAL
RWR84N2430FRRSL
RES 243 OHM 7W 1% WW AXIAL RWR84N2430FRRSL
RES 243ohm 7W 1% WW AXIAL

RES 243ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N2430FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2430FRRSL
Wirewound Resistors 3110-RWR84N2430FRRSL
EGN-10-80 243 1% RWR84N2430FR RSL

EGN-10-80 243 1% RWR84N2430FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N2430FRRSL-ND RWR84N2430FRRSL 3110-RWR84N2430FRRSL
Product Name Through Hole Resistors RES 243 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625995-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details