23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 23.2ohm 7W 1% WW AXIAL
EGN-10-80 23.2 1% RWR84N23R2FR S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84N23R2FRS73-ND | RWR84N23R2FRS73 | 3110-RWR84N23R2FRS73 |
| Product Name | Through Hole Resistors | RES 23.2 OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 23.2 ohms | 23.2 ohms | 23.2 ohms |