Vishay Intertechnology, Inc. Through Hole Resistors RWR84N22R1FRS73

Description
22.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
22.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N22R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N22R1FRS73-ND
Through Hole Resistors RWR84N22R1FRS73-ND
22.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N22R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N22R1FRS73
Wirewound Resistors 3110-RWR84N22R1FRS73
EGN-10-80 22.1 1% RWR84N22R1FR S73

EGN-10-80 22.1 1% RWR84N22R1FR S73

Supplier's Site Datasheet
RES 22.1 OHM 7W 1% WW AXIAL - RWR84N22R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 7W 1% WW AXIAL
RWR84N22R1FRS73
RES 22.1 OHM 7W 1% WW AXIAL RWR84N22R1FRS73
RES 22.1ohm 7W 1% WW AXIAL

RES 22.1ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N22R1FRS73-ND 3110-RWR84N22R1FRS73 RWR84N22R1FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 22.1 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details