Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2261FRRSL

Description
EGN-10-80 2.26K 1% RWR84N2261FR RSL
Request a Quote Datasheet
Description
EGN-10-80 2.26K 1% RWR84N2261FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2261FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2261FRRSL
Wirewound Resistors 3110-RWR84N2261FRRSL
EGN-10-80 2.26K 1% RWR84N2261FR RSL

EGN-10-80 2.26K 1% RWR84N2261FR RSL

Supplier's Site Datasheet
RES 2.26K OHM 7W 1% WW AXIAL - RWR84N2261FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 7W 1% WW AXIAL
RWR84N2261FRRSL
RES 2.26K OHM 7W 1% WW AXIAL RWR84N2261FRRSL
RES 2.26Kohm 7W 1% WW AXIAL

RES 2.26Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2261FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2261FRRSL-ND
Through Hole Resistors RWR84N2261FRRSL-ND
2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2261FRRSL RWR84N2261FRRSL RWR84N2261FRRSL-ND
Product Name Wirewound Resistors RES 2.26K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details