Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2261FRBSL

Description
EGN-10-80 2.26K 1% RWR84N2261FR BSL
Request a Quote Datasheet
Description
EGN-10-80 2.26K 1% RWR84N2261FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2261FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2261FRBSL
Wirewound Resistors 3110-RWR84N2261FRBSL
EGN-10-80 2.26K 1% RWR84N2261FR BSL

EGN-10-80 2.26K 1% RWR84N2261FR BSL

Supplier's Site Datasheet
RES 2.26K OHM 7W 1% WW AXIAL - RWR84N2261FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 7W 1% WW AXIAL
RWR84N2261FRBSL
RES 2.26K OHM 7W 1% WW AXIAL RWR84N2261FRBSL
RES 2.26Kohm 7W 1% WW AXIAL

RES 2.26Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2261FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2261FRBSL-ND
Through Hole Resistors RWR84N2261FRBSL-ND
2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2261FRBSL RWR84N2261FRBSL RWR84N2261FRBSL-ND
Product Name Wirewound Resistors RES 2.26K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details