Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2260FSB12

Description
EGN-10-80 226 1% RWR84N2260FS B12
Request a Quote Datasheet
Description
EGN-10-80 226 1% RWR84N2260FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2260FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2260FSB12
Wirewound Resistors 3110-RWR84N2260FSB12
EGN-10-80 226 1% RWR84N2260FS B12

EGN-10-80 226 1% RWR84N2260FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2260FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2260FSB12-ND
Through Hole Resistors RWR84N2260FSB12-ND
226 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 226 OHM 7W 1% WW AXIAL - RWR84N2260FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 7W 1% WW AXIAL
RWR84N2260FSB12
RES 226 OHM 7W 1% WW AXIAL RWR84N2260FSB12
RES 226ohm 7W 1% WW AXIAL

RES 226ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2260FSB12 RWR84N2260FSB12-ND RWR84N2260FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 226 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details