Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2260FRBSL

Description
EGN-10-80 226 1% RWR84N2260FR BSL
Request a Quote Datasheet
Description
EGN-10-80 226 1% RWR84N2260FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2260FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2260FRBSL
Wirewound Resistors 3110-RWR84N2260FRBSL
EGN-10-80 226 1% RWR84N2260FR BSL

EGN-10-80 226 1% RWR84N2260FR BSL

Supplier's Site Datasheet
RES 226 OHM 7W 1% WW AXIAL - RWR84N2260FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 7W 1% WW AXIAL
RWR84N2260FRBSL
RES 226 OHM 7W 1% WW AXIAL RWR84N2260FRBSL
RES 226ohm 7W 1% WW AXIAL

RES 226ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2260FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2260FRBSL-ND
Through Hole Resistors RWR84N2260FRBSL-ND
226 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2260FRBSL RWR84N2260FRBSL RWR84N2260FRBSL-ND
Product Name Wirewound Resistors RES 226 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers