Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2211FRBSL

Description
EGN-10-80 2.21K 1% RWR84N2211FR BSL
Request a Quote Datasheet
Description
EGN-10-80 2.21K 1% RWR84N2211FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2211FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2211FRBSL
Wirewound Resistors 3110-RWR84N2211FRBSL
EGN-10-80 2.21K 1% RWR84N2211FR BSL

EGN-10-80 2.21K 1% RWR84N2211FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2211FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2211FRBSL-ND
Through Hole Resistors RWR84N2211FRBSL-ND
2.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.21K OHM 7W 1% WW AXIAL - RWR84N2211FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 7W 1% WW AXIAL
RWR84N2211FRBSL
RES 2.21K OHM 7W 1% WW AXIAL RWR84N2211FRBSL
RES 2.21Kohm 7W 1% WW AXIAL

RES 2.21Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2211FRBSL RWR84N2211FRBSL-ND RWR84N2211FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.21K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers