Vishay Intertechnology, Inc. RES 221 OHM 7W 1% WW AXIAL RWR84N2210FSBSL

Description
RES 221ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 7W 1% WW AXIAL - RWR84N2210FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 7W 1% WW AXIAL
RWR84N2210FSBSL
RES 221 OHM 7W 1% WW AXIAL RWR84N2210FSBSL
RES 221ohm 7W 1% WW AXIAL

RES 221ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N2210FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2210FSBSL
Wirewound Resistors 3110-RWR84N2210FSBSL
EGN-10-80 221 1% RWR84N2210FS BSL

EGN-10-80 221 1% RWR84N2210FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2210FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2210FSBSL-ND
Through Hole Resistors RWR84N2210FSBSL-ND
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N2210FSBSL 3110-RWR84N2210FSBSL RWR84N2210FSBSL-ND
Product Name RES 221 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers