Vishay Intertechnology, Inc. Through Hole Resistors RWR84N21R5FRRSL

Description
21.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
21.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N21R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N21R5FRRSL-ND
Through Hole Resistors RWR84N21R5FRRSL-ND
21.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N21R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N21R5FRRSL
Wirewound Resistors 3110-RWR84N21R5FRRSL
EGN-10-80 21.5 1% RWR84N21R5FR RSL

EGN-10-80 21.5 1% RWR84N21R5FR RSL

Supplier's Site Datasheet
RES 21.5 OHM 7W 1% WW AXIAL - RWR84N21R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 7W 1% WW AXIAL
RWR84N21R5FRRSL
RES 21.5 OHM 7W 1% WW AXIAL RWR84N21R5FRRSL
RES 21.5ohm 7W 1% WW AXIAL

RES 21.5ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N21R5FRRSL-ND 3110-RWR84N21R5FRRSL RWR84N21R5FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 21.5 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details