Vishay Intertechnology, Inc. RES 20.5 OHM 7W 1% WW AXIAL RWR84N20R5FSBSL

Description
RES 20.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 7W 1% WW AXIAL - RWR84N20R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 7W 1% WW AXIAL
RWR84N20R5FSBSL
RES 20.5 OHM 7W 1% WW AXIAL RWR84N20R5FSBSL
RES 20.5ohm 7W 1% WW AXIAL

RES 20.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N20R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N20R5FSBSL-ND
Through Hole Resistors RWR84N20R5FSBSL-ND
20.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N20R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N20R5FSBSL
Wirewound Resistors 3110-RWR84N20R5FSBSL
EGN-10-80 20.5 1% RWR84N20R5FS BSL

EGN-10-80 20.5 1% RWR84N20R5FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N20R5FSBSL RWR84N20R5FSBSL-ND 3110-RWR84N20R5FSBSL
Product Name RES 20.5 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details