Vishay Intertechnology, Inc. Wirewound Resistors RWR84N20R0FSBSL

Description
EGN-10-80 20 1% RWR84N20R0FS BSL
Request a Quote Datasheet
Description
EGN-10-80 20 1% RWR84N20R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N20R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N20R0FSBSL
Wirewound Resistors 3110-RWR84N20R0FSBSL
EGN-10-80 20 1% RWR84N20R0FS BSL

EGN-10-80 20 1% RWR84N20R0FS BSL

Supplier's Site Datasheet
RES 20 OHM 7W 1% WW AXIAL - RWR84N20R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 7W 1% WW AXIAL
RWR84N20R0FSBSL
RES 20 OHM 7W 1% WW AXIAL RWR84N20R0FSBSL
RES 20ohm 7W 1% WW AXIAL

RES 20ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N20R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N20R0FSBSL-ND
Through Hole Resistors RWR84N20R0FSBSL-ND
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N20R0FSBSL RWR84N20R0FSBSL RWR84N20R0FSBSL-ND
Product Name Wirewound Resistors RES 20 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers