Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2001BSBSL

Description
EGN-10-80 2K .1% RWR84N2001BS BSL
Request a Quote Datasheet
Description
EGN-10-80 2K .1% RWR84N2001BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2001BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2001BSBSL
Wirewound Resistors 3110-RWR84N2001BSBSL
EGN-10-80 2K .1% RWR84N2001BS BSL

EGN-10-80 2K .1% RWR84N2001BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2001BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2001BSBSL-ND
Through Hole Resistors RWR84N2001BSBSL-ND
2 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2K OHM 7W 0.1% WW AXIAL - RWR84N2001BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 7W 0.1% WW AXIAL
RWR84N2001BSBSL
RES 2K OHM 7W 0.1% WW AXIAL RWR84N2001BSBSL
RES 2Kohm 7W 0.1% WW AXIAL

RES 2Kohm 7W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2001BSBSL RWR84N2001BSBSL-ND RWR84N2001BSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 7W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details