Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2001BSB12

Description
EGN-10-80 2K .1% RWR84N2001BS B12
Request a Quote Datasheet
Description
EGN-10-80 2K .1% RWR84N2001BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2001BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2001BSB12
Wirewound Resistors 3110-RWR84N2001BSB12
EGN-10-80 2K .1% RWR84N2001BS B12

EGN-10-80 2K .1% RWR84N2001BS B12

Supplier's Site Datasheet
RES 2K OHM 7W 0.1% WW AXIAL - RWR84N2001BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 7W 0.1% WW AXIAL
RWR84N2001BSB12
RES 2K OHM 7W 0.1% WW AXIAL RWR84N2001BSB12
RES 2Kohm 7W 0.1% WW AXIAL

RES 2Kohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2001BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2001BSB12-ND
Through Hole Resistors RWR84N2001BSB12-ND
2 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2001BSB12 RWR84N2001BSB12 RWR84N2001BSB12-ND
Product Name Wirewound Resistors RES 2K OHM 7W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details