Vishay Intertechnology, Inc. RES 200 OHM 7W 1% WW AXIAL RWR84N2000FSS73

Description
RES 200ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 7W 1% WW AXIAL - RWR84N2000FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 7W 1% WW AXIAL
RWR84N2000FSS73
RES 200 OHM 7W 1% WW AXIAL RWR84N2000FSS73
RES 200ohm 7W 1% WW AXIAL

RES 200ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N2000FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2000FSS73
Wirewound Resistors 3110-RWR84N2000FSS73
EGN-10-80 200 1% RWR84N2000FS S73

EGN-10-80 200 1% RWR84N2000FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N2000FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2000FSS73-ND
Through Hole Resistors RWR84N2000FSS73-ND
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2957
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2957
Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84N2000FSS73 3110-RWR84N2000FSS73 RWR84N2000FSS73-ND 64C2957
Product Name RES 200 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers