Vishay Intertechnology, Inc. Through Hole Resistors RWR84N2000FRRSL

Description
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N2000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2000FRRSL-ND
Through Hole Resistors RWR84N2000FRRSL-ND
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N2000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2000FRRSL
Wirewound Resistors 3110-RWR84N2000FRRSL
EGN-10-80 200 1% RWR84N2000FR RSL

EGN-10-80 200 1% RWR84N2000FR RSL

Supplier's Site Datasheet
RES 200 OHM 7W 1% WW AXIAL - RWR84N2000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 7W 1% WW AXIAL
RWR84N2000FRRSL
RES 200 OHM 7W 1% WW AXIAL RWR84N2000FRRSL
RES 200ohm 7W 1% WW AXIAL

RES 200ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N2000FRRSL-ND 3110-RWR84N2000FRRSL RWR84N2000FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 200 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details