Vishay Intertechnology, Inc. Wirewound Resistors RWR84N2000FRBSL

Description
EGN-10-80 200 1% RWR84N2000FR BSL
Request a Quote Datasheet
Description
EGN-10-80 200 1% RWR84N2000FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N2000FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N2000FRBSL
Wirewound Resistors 3110-RWR84N2000FRBSL
EGN-10-80 200 1% RWR84N2000FR BSL

EGN-10-80 200 1% RWR84N2000FR BSL

Supplier's Site Datasheet
RES 200 OHM 7W 1% WW AXIAL - RWR84N2000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 7W 1% WW AXIAL
RWR84N2000FRBSL
RES 200 OHM 7W 1% WW AXIAL RWR84N2000FRBSL
RES 200ohm 7W 1% WW AXIAL

RES 200ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N2000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N2000FRBSL-ND
Through Hole Resistors RWR84N2000FRBSL-ND
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N2000FRBSL RWR84N2000FRBSL RWR84N2000FRBSL-ND
Product Name Wirewound Resistors RES 200 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details