Vishay Intertechnology, Inc. RES 1.5 OHM 7W 1% WW AXIAL RWR84N1R50FSBSL

Description
RES 1.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 7W 1% WW AXIAL - RWR84N1R50FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 7W 1% WW AXIAL
RWR84N1R50FSBSL
RES 1.5 OHM 7W 1% WW AXIAL RWR84N1R50FSBSL
RES 1.5ohm 7W 1% WW AXIAL

RES 1.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1R50FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1R50FSBSL-ND
Through Hole Resistors RWR84N1R50FSBSL-ND
1.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N1R50FSBSL RWR84N1R50FSBSL-ND
Product Name RES 1.5 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details