Vishay Intertechnology, Inc. RES 1.5 OHM 7W 1% WW AXIAL RWR84N1R50FRS73

Description
RES 1.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 7W 1% WW AXIAL - RWR84N1R50FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 7W 1% WW AXIAL
RWR84N1R50FRS73
RES 1.5 OHM 7W 1% WW AXIAL RWR84N1R50FRS73
RES 1.5ohm 7W 1% WW AXIAL

RES 1.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1R50FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1R50FRS73-ND
Through Hole Resistors RWR84N1R50FRS73-ND
1.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C2887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C2887
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C2887
Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR84N1R50FRS73 RWR84N1R50FRS73-ND 64C2887
Product Name RES 1.5 OHM 7W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details