Vishay Intertechnology, Inc. RES 1.3 OHM 7W 1% WW AXIAL RWR84N1R30FRBSL

Description
RES 1.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 7W 1% WW AXIAL - RWR84N1R30FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 7W 1% WW AXIAL
RWR84N1R30FRBSL
RES 1.3 OHM 7W 1% WW AXIAL RWR84N1R30FRBSL
RES 1.3ohm 7W 1% WW AXIAL

RES 1.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1R30FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1R30FRBSL-ND
Through Hole Resistors RWR84N1R30FRBSL-ND
1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N1R30FRBSL RWR84N1R30FRBSL-ND
Product Name RES 1.3 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details