Vishay Intertechnology, Inc. RES 1.3 OHM 7W 1% WW AXIAL RWR84N1R30FRB12

Description
RES 1.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 7W 1% WW AXIAL - RWR84N1R30FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 7W 1% WW AXIAL
RWR84N1R30FRB12
RES 1.3 OHM 7W 1% WW AXIAL RWR84N1R30FRB12
RES 1.3ohm 7W 1% WW AXIAL

RES 1.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1R30FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1R30FRB12-ND
Through Hole Resistors RWR84N1R30FRB12-ND
1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N1R30FRB12 RWR84N1R30FRB12-ND
Product Name RES 1.3 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details