Vishay Intertechnology, Inc. RES 19.3 OHM 7W 1% WW AXIAL RWR84N19R3FRBSL

Description
RES 19.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.3 OHM 7W 1% WW AXIAL - RWR84N19R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.3 OHM 7W 1% WW AXIAL
RWR84N19R3FRBSL
RES 19.3 OHM 7W 1% WW AXIAL RWR84N19R3FRBSL
RES 19.3ohm 7W 1% WW AXIAL

RES 19.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N19R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N19R3FRBSL-ND
Through Hole Resistors RWR84N19R3FRBSL-ND
19.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N19R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N19R3FRBSL
Wirewound Resistors 3110-RWR84N19R3FRBSL
EGN-10-80 19.3 1% RWR84N19R3FR BSL

EGN-10-80 19.3 1% RWR84N19R3FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N19R3FRBSL RWR84N19R3FRBSL-ND 3110-RWR84N19R3FRBSL
Product Name RES 19.3 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.3 ohms 19.3 ohms 19.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details