RES 19.3ohm 7W 0.1% WW AXIAL
EGN-10-80 19.3 .1% RWR84N19R3BR B12
19.3 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84N19R3BRB12 | 3110-RWR84N19R3BRB12 | RWR84N19R3BRB12-ND |
| Product Name | RES 19.3 OHM 7W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 19.3 ohms | 19.3 ohms | 19.3 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Category / Application | Industrial | General Use |