Vishay Intertechnology, Inc. RES 18 OHM 7W 0.1% WW AXIAL RWR84N18R0BRBSL

Description
RES 18ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 18ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 7W 0.1% WW AXIAL - RWR84N18R0BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 7W 0.1% WW AXIAL
RWR84N18R0BRBSL
RES 18 OHM 7W 0.1% WW AXIAL RWR84N18R0BRBSL
RES 18ohm 7W 0.1% WW AXIAL

RES 18ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N18R0BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N18R0BRBSL
Wirewound Resistors 3110-RWR84N18R0BRBSL
EGN-10-80 18 .1% RWR84N18R0BR BSL

EGN-10-80 18 .1% RWR84N18R0BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N18R0BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N18R0BRBSL-ND
Through Hole Resistors RWR84N18R0BRBSL-ND
18 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N18R0BRBSL 3110-RWR84N18R0BRBSL RWR84N18R0BRBSL-ND
Product Name RES 18 OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details