Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1741FMB12

Description
EGN-10-80 1.74K 1% RWR84N1741FM B12
Request a Quote Datasheet
Description
EGN-10-80 1.74K 1% RWR84N1741FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1741FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1741FMB12
Wirewound Resistors 3110-RWR84N1741FMB12
EGN-10-80 1.74K 1% RWR84N1741FM B12

EGN-10-80 1.74K 1% RWR84N1741FM B12

Supplier's Site Datasheet
RES 1.74K OHM 7W 1% WW AXIAL - RWR84N1741FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 7W 1% WW AXIAL
RWR84N1741FMB12
RES 1.74K OHM 7W 1% WW AXIAL RWR84N1741FMB12
RES 1.74Kohm 7W 1% WW AXIAL

RES 1.74Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1741FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1741FMB12-ND
Through Hole Resistors RWR84N1741FMB12-ND
1.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1741FMB12 RWR84N1741FMB12 RWR84N1741FMB12-ND
Product Name Wirewound Resistors RES 1.74K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details