Vishay Intertechnology, Inc. Wirewound Resistors RWR84N16R2FRS73

Description
EGN-10-80 16.2 1% RWR84N16R2FR S73
Request a Quote Datasheet
Description
EGN-10-80 16.2 1% RWR84N16R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N16R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N16R2FRS73
Wirewound Resistors 3110-RWR84N16R2FRS73
EGN-10-80 16.2 1% RWR84N16R2FR S73

EGN-10-80 16.2 1% RWR84N16R2FR S73

Supplier's Site Datasheet
RES 16.2 OHM 7W 1% WW AXIAL - RWR84N16R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 7W 1% WW AXIAL
RWR84N16R2FRS73
RES 16.2 OHM 7W 1% WW AXIAL RWR84N16R2FRS73
RES 16.2ohm 7W 1% WW AXIAL

RES 16.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N16R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N16R2FRS73-ND
Through Hole Resistors RWR84N16R2FRS73-ND
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,16.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,16.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2944
Resistor,metal Alloy,16.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2944
Resistor,Metal Alloy,16.2Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,16.2Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84N16R2FRS73 RWR84N16R2FRS73 RWR84N16R2FRS73-ND 64C2944
Product Name Wirewound Resistors RES 16.2 OHM 7W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,16.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661796 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details