Vishay Intertechnology, Inc. Wirewound Resistors RWR84N16R2FRRSL

Description
EGN-10-80 16.2 1% RWR84N16R2FR RSL
Request a Quote Datasheet
Description
EGN-10-80 16.2 1% RWR84N16R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N16R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N16R2FRRSL
Wirewound Resistors 3110-RWR84N16R2FRRSL
EGN-10-80 16.2 1% RWR84N16R2FR RSL

EGN-10-80 16.2 1% RWR84N16R2FR RSL

Supplier's Site Datasheet
RES 16.2 OHM 7W 1% WW AXIAL - RWR84N16R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 7W 1% WW AXIAL
RWR84N16R2FRRSL
RES 16.2 OHM 7W 1% WW AXIAL RWR84N16R2FRRSL
RES 16.2ohm 7W 1% WW AXIAL

RES 16.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N16R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N16R2FRRSL-ND
Through Hole Resistors RWR84N16R2FRRSL-ND
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N16R2FRRSL RWR84N16R2FRRSL RWR84N16R2FRRSL-ND
Product Name Wirewound Resistors RES 16.2 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details